Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Speaker Level 119Y60

Description
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Request a Quote Datasheet
Description
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Speaker Level - 119Y60 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Speaker Level
119Y60
Transformers - Audio Transformers - Speaker Level 119Y60
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.

Features

  • Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output.
  • 8 or 16 ohm input, 25V or 70V line output.
  • Frequency response 50 Hz. to 10 Khz. at full ratings
  • Leads 6" long minimum
  • Can be reversed for operation at high power speaker locations.
  • For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Supplier's Site
Audio Transformers - HM2507-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2507-ND
Audio Transformers HM2507-ND
16, 8 Impedance Primary Ohms 70V, 25V Impedance Secondary Ohms Audio Transformer 50Hz ~ 10kHz Chassis Mount

16, 8 Impedance Primary Ohms 70V, 25V Impedance Secondary Ohms Audio Transformer 50Hz ~ 10kHz Chassis Mount

Buy Now Datasheet
Transformers - 119Y60 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
119Y60
Transformers 119Y60
AUDIO TX MATCHING AUTO

AUDIO TX MATCHING AUTO

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
119Y60
Audio Transformers / Signal Transformers 119Y60
Audio Transformers / Signal Transformers OUTPUT

Audio Transformers / Signal Transformers OUTPUT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
119Y60
Transformers - Audio Transformers 119Y60
TRANSFORMER AUDIO MATCHING 60W

TRANSFORMER AUDIO MATCHING 60W

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 119Y60 HM2507-ND 119Y60 119Y60 119Y60
Product Name Transformers - Audio Transformers - Speaker Level Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 148Q - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 140TEX - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1540M11 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 142B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers