Flyback transformer designed for use with the Linear Technology LT3751 Capacitor Charger Controller to charge capacitors to 500 V, with a 12-24 V input range, 2.5 µH primary inductance at 0 A, 50 A peak primary current, 5.63 mΩ maximum primary DCR, and a 1:10 turns ratio. It features 1500 Vrms isolation between primary and secondary windings, a flux shield to minimize EMI, and operates from -40°C to +125°C ambient. The component weighs 24.2-27.5 g, uses RoHS-compliant tin-silver over nickel over phosphor bronze terminations, and is packaged 24 per tray. It withstands three reflow cycles at 260°C for 40 seconds and has MSL 1 moisture sensitivity.
COTS Plus tin-silver-copper and tin-lead terminations available
Audio Transformers / Signal Transformers GA3460 for LT3751 500V 50A
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | GA3460-BL | GA3460-BL |
| Product Name | Flyback Transformers for Linear Technology LT3751 | Audio Transformers / Signal Transformers |
| Transformer Type | Isolation |