TE Connectivity Step Down Transformers 1672324-7

Description
Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1672324-7 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1672324-7
Step Down Transformers 1672324-7
Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 1.38 x 1.17 x .93

Electrical Characteristics


  • Power Rating (VAMP) : 1.1
  • Primary Voltage : 115 V
  • Secondary Voltage (V) : 28, 14

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1672324-7
Product Name Step Down Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformer; Ct Construction Crompton Te Connectivity - 42M4063 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
Step Down Transformers - 1-1672326-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 9-1611455-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 40 VA
View Details