TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 56SFT-301

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:7.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.06" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:7.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.06" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3957 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3957
Current Transformer; Ct Construction Crompton Te Connectivity 42M3957
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:7.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.06" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:7.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.06" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3957
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details