Coilcraft, Inc. WB Wideband RF Transformers WB1015-PC WB1015-PCL

Description
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
Request a Quote
Description
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WB1015-PCL and WB1015-SML_ are wideband RF transformers with a 1.5:1 impedance ratio, rated for 250 mA maximum current, 500 V interwinding isolation, and 0.25 W RF input power. They operate from 0.1 MHz to 150 MHz with a 3 dB bandwidth, have a ferrite core, and are available in surface mount and through-hole versions. The component has a weight of 0.37-0.39 g, operates from -40°C to +85°C, and meets MSL 1 moisture sensitivity. Terminations are RoHS compliant matte tin over nickel over phosphor bronze. For surface mount, the land pattern specifies 0.400 in length and 0.520 in width with ±0.010 in tolerance.

Datasheet Summary
Powered by GS/AI

WB1015-PCL and WB1015-SML_ are wideband RF transformers with a 1.5:1 impedance ratio, rated for 250 mA maximum current, 500 V interwinding isolation, and 0.25 W RF input power. They operate from 0.1 MHz to 150 MHz with a 3 dB bandwidth, have a ferrite core, and are available in surface mount and through-hole versions. The component has a weight of 0.37-0.39 g, operates from -40°C to +85°C, and meets MSL 1 moisture sensitivity. Terminations are RoHS compliant matte tin over nickel over phosphor bronze. For surface mount, the land pattern specifies 0.400 in length and 0.520 in width with ±0.010 in tolerance.

Suppliers

Company
Product
Description
Supplier Links
WB Wideband RF Transformers - WB1015-PC WB1015-PCL - Coilcraft, Inc.
Cary, IL, USA
WB Wideband RF Transformers
WB1015-PC WB1015-PCL
WB Wideband RF Transformers WB1015-PC WB1015-PCL
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
  • Surface mount and through hole versions
  • 500 V interwinding isolation, 1/4 Watt RF input power
  • 250 mA max current rating.
  • For a smaller package size, see our PWB Series
Supplier's Site Datasheet
WB Wideband RF Transformers - WB1015-PC WB1015-PCL - Coilcraft, Inc.
Cary, IL, USA
WB Wideband RF Transformers
WB1015-PC WB1015-PCL
WB Wideband RF Transformers WB1015-PC WB1015-PCL
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
  • Surface mount and through hole versions
  • 500 V interwinding isolation, 1/4 Watt RF input power
  • 250 mA max current rating.
  • For a smaller package size, see our PWB Series
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Transformers
Product Number WB1015-PC WB1015-PCL
Product Name WB Wideband RF Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

CST2020 Series Current Sense Transformers - CST2020-300L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-822 MSD1260-822MLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Standards RoHS
View Details
FL Series CCFL Transformers - FL2015-5L FL2015-5LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
HP4 Series Hexa-Path Magnetics - HPH4-0047 HPH4-0047LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details