TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7SHT-122

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4027 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4027
Current Transformer; Ct Construction Crompton Te Connectivity 42M4027
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4027
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 1739030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details