Pulse Electronics Corporation RF Chip Inductor PE-1008CD180KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD180KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD180KTT
RF Chip Inductor PE-1008CD180KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Inductors, Coils, and Chokes
Product Number PE-1008CD180KTT
Product Name RF Chip Inductor
Application RF Choke
Inductance Range 0.0178 microH
Inductance Tolerance 10 (+/- %)
Q Factor 50
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers