Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
2.2nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0402 (1005 Metric)
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0402CC2N2STT | 553-2329-2-ND |
| Product Name | RF Chip Inductor | Fixed Inductors |
| Core Material | Ceramic | Ceramic |
| Inductance Range | 0.0022 microH | |
| Inductance Tolerance | 0.3000 (+/- %) | |
| Q Factor | 8 | 8 |
| SRF | 6000 MHz | 6000 MHz |