Pulse Electronics Corporation Fixed Inductors PD0120.332NLT

Description
4.6µH Unshielded Wirewound Inductor 11.2A 6.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.6µH Unshielded Wirewound Inductor 11.2A 6.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PD0120.332NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PD0120.332NLT-ND
Fixed Inductors PD0120.332NLT-ND
4.6µH Unshielded Wirewound Inductor 11.2A 6.8mOhm Max Nonstandard

4.6µH Unshielded Wirewound Inductor 11.2A 6.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PD0120.332NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details