Pulse Electronics Corporation Inductors PD0120.223NL

Description
PD0120 SMT Wirewound Inductor Series Series, Up To 15A
Request a Quote Datasheet
Description
PD0120 SMT Wirewound Inductor Series Series, Up To 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PD0120.223NL
PD0120 SMT Wirewound Inductor Series Series, Up To 15A

PD0120 SMT Wirewound Inductor Series Series, Up To 15A

Supplier's Site Datasheet
Fixed Inductors - 553-2679-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2679-ND
Fixed Inductors 553-2679-ND
23.1µH Unshielded Wirewound Inductor 5.3A 35.5mOhm Max Nonstandard

23.1µH Unshielded Wirewound Inductor 5.3A 35.5mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327668-PD0120.223NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327668-PD0120.223NL
Inductors, Coils, Chokes - Fixed Inductors 1327668-PD0120.223NL
Manufacturer: Pulse Electronics Win Source Part Number: 1327668-PD0120.223NL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Wirewound Shielding: Unshielded Size / Dimension: 0.638" L x 0.628" W (16.20mm x 15.95mm) Inductance: 23.1 µH Height - Seated (Max): 0.323" (8.20mm) Standard Package: 90 Mounting: Surface Mount Tolerance: ±10% DC Resistance (DCR): 35.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.3 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-2679,-PD0120.223 NL,PD0120.223NL-ND Current - Saturation (Isat): 6.8A RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327668-PD0120.223NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.638" L x 0.628" W (16.20mm x 15.95mm)
Inductance: 23.1 µH
Height - Seated (Max): 0.323" (8.20mm)
Standard Package: 90
Mounting: Surface Mount
Tolerance: ±10%
DC Resistance (DCR): 35.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.3 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-2679,-PD0120.223NL,PD0120.223NL-ND
Current - Saturation (Isat): 6.8A
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PD0120.223NL 553-2679-ND 1327668-PD0120.223NL
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 23.1 microH 23.1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers