Pulse Electronics Corporation Fixed Inductors PB2020.333NLT

Description
33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PB2020.333NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PB2020.333NLTTR-ND
Fixed Inductors 553-PB2020.333NLTTR-ND
33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PB2020.333NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PB2020.333NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PB2020.333NLTCT-ND
Fixed Inductors 553-PB2020.333NLTCT-ND
33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1198006-PB2020.333NLT
Inductors, Coils, Chokes - Fixed Inductors 1198006-PB2020.333NLT
Win Source Part Number: 1198006-PB2020.333NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PB2020NL Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.400" (10.16mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.940" L x 0.820" W (23.87mm x 20.83mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-PB2020.333NLTTR, PB2020.333NLT-ND,553 -PB2020.333NLTCT,553 -PB2020.333NLTDKR Current - Saturation (Isat): 10A

Win Source Part Number: 1198006-PB2020.333NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PB2020NL
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.400" (10.16mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 29mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.940" L x 0.820" W (23.87mm x 20.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-PB2020.333NLTTR,PB2020.333NLT-ND,553-PB2020.333NLTCT,553-PB2020.333NLTDKR
Current - Saturation (Isat): 10A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PB2020.333NLTTR-ND 1198006-PB2020.333NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Leaded Inductors - 1620205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details