Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 142A

Description
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.
Request a Quote Datasheet
Description
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 142A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
142A
Transformers - Audio Transformers - Signal Level 142A
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.

Features

  • Applications: Driver, Input, Interstage, Isolation
  • 100mW power level at 200Hz. - 15kHz
  • Pin type (0.0375" x .02"), P.C. board mount.
  • Economical, open type construction.
  • Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.).
  • Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies.
  • Insertion loss less than 1/2 db.
  • Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing.
  • Insulation test 1500V rms.
  • Net weight: 0.5 oz.

Notes:
1)The current figure is for maximum unbalanced current.
2) D.C. resistance shown is for the total primary or secondary windings.

Supplier's Site
Audio Transformers - 164-142A-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
164-142A-ND
Audio Transformers 164-142A-ND
AUDIO XFMR 10KCT / 10KCT TH

AUDIO XFMR 10KCT / 10KCT TH

Buy Now Datasheet
Transformers - 142A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
142A
Transformers 142A
AUDIO TX PC MOUNT

AUDIO TX PC MOUNT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
142A
Audio Transformers / Signal Transformers 142A
Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 10K CT PRIMARY10K CT

Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 10K CT PRIMARY10K CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 142A 164-142A-ND 142A 142A
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer Audio
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 102K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 104H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 145C - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 1536Y - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details