TE Connectivity Step Down Transformers 3-1611471-4

Description
Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 3-1611471-4 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
3-1611471-4
Step Down Transformers 3-1611471-4
Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.25 x 2.15 x 1.91

Electrical Characteristics


  • Power Rating (VAMP) : 30
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 3-1611471-4
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3921 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 346 volts
Output Voltage 120 volts
View Details
Step Down Transformers - 8-1611470-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 80 VA
View Details