Hammond Manufacturing Company Inc. Audio Transformers 140M

Description
100k Impedance Primary Ohms 1.5k Impedance Secondary Ohms 8:1 Audio Transformer 70Hz ~ 11kHz Chassis Mount
Request a Quote Datasheet
Description
100k Impedance Primary Ohms 1.5k Impedance Secondary Ohms 8:1 Audio Transformer 70Hz ~ 11kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 140M-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
140M-ND
Audio Transformers 140M-ND
100k Impedance Primary Ohms 1.5k Impedance Secondary Ohms 8:1 Audio Transformer 70Hz ~ 11kHz Chassis Mount

100k Impedance Primary Ohms 1.5k Impedance Secondary Ohms 8:1 Audio Transformer 70Hz ~ 11kHz Chassis Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
140M
Transformers - Audio Transformers 140M
TRANSFORMER AUDIO 100K/1.5K IMP

TRANSFORMER AUDIO 100K/1.5K IMP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 140M-ND 140M
Product Name Audio Transformers Transformers - Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0025TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3920 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 300 volts
Output Voltage 120 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details