TE Connectivity Pulse Transformers 2337822-1

Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - A145148TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145148TR-ND
Pulse Transformers A145148TR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - A145148CT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145148CT-ND
Pulse Transformers A145148CT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - A145148DKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145148DKR-ND
Pulse Transformers A145148DKR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Xfmr, 10/100 Base-T, 1 Port, Smd Rohs Compliant Te Connectivity - 88AH3311 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 1 Port, Smd Rohs Compliant Te Connectivity
88AH3311
Xfmr, 10/100 Base-T, 1 Port, Smd Rohs Compliant Te Connectivity 88AH3311
XFMR, 10/100 BASE-T, 1 PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-T, 1 PORT, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
2337822-1
Audio Transformers / Signal Transformers 2337822-1
Audio Transformers / Signal Transformers Disc. Eth. Mag. Single Port SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Single Port SMT

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
2337822-1
Transformers - Pulse Transformers 2337822-1
DISCRETE ETHERNET MAGNETICS SING

DISCRETE ETHERNET MAGNETICS SING

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number A145148TR-ND 88AH3311 2337822-1 2337822-1
Product Name Pulse Transformers Xfmr, 10/100 Base-T, 1 Port, Smd Rohs Compliant Te Connectivity Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182G18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Control Circuit Transformer - 1497-CD250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 250 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details