TE Connectivity Audio Transformers 5-2337824-2

Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet
Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 5-2337824-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
5-2337824-2-ND
Audio Transformers 5-2337824-2-ND
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
5-2337824-2
Audio Transformers / Signal Transformers 5-2337824-2
Audio Transformers / Signal Transformers Disc. Eth. Mag. Dual SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Dual SMT

Buy Now Datasheet
Xfmr, 10/100 Base-T, 2 Port, Smd; No. Of Ports Amp Te Connectivity - 52AH0157 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 2 Port, Smd; No. Of Ports Amp Te Connectivity
52AH0157
Xfmr, 10/100 Base-T, 2 Port, Smd; No. Of Ports Amp Te Connectivity 52AH0157
XFMR, 10/100 BASE-T, 2 PORT, SMD; No. of Ports:2 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 2 PORT, SMD; No. of Ports:2 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 5-2337824-2-ND 5-2337824-2 52AH0157
Product Name Audio Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-T, 2 Port, Smd; No. Of Ports Amp Te Connectivity
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformer - 166-6609037-8 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details