TE Connectivity Step Down Transformers 7-1611453-6

Description
Dimensions Dimensions (INCH) : 4.25 x 2.82 x 4.25 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Plate Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Screw Terminal, Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 4.25 x 2.82 x 4.25 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Plate Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Screw Terminal, Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 7-1611453-6 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
7-1611453-6
Step Down Transformers 7-1611453-6
Dimensions Dimensions (INCH) : 4.25 x 2.82 x 4.25 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Plate Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Screw Terminal, Lead

Dimensions


  • Dimensions (INCH) : 4.25 x 2.82 x 4.25

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Plate

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Screw Terminal, Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 7-1611453-6
Product Name Step Down Transformers
Mounting Plate
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - A108162-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
TRANSFORMER - 1-1611517-0 - Heilind Electronics, Inc.
Specs
Category Signal
View Details
Step Down Transformers - 1-1672326-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details