TE Connectivity Current Transformer; Input Voltage Crompton Te Connectivity 460-288

Description
CURRENT TRANSFORMER; Input Voltage:288V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; Input Voltage:288V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Input Voltage Crompton Te Connectivity - 67C2284 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Input Voltage Crompton Te Connectivity
67C2284
Current Transformer; Input Voltage Crompton Te Connectivity 67C2284
CURRENT TRANSFORMER; Input Voltage:288V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

CURRENT TRANSFORMER; Input Voltage:288V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 67C2284
Product Name Current Transformer; Input Voltage Crompton Te Connectivity
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800056-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details