Coilcraft, Inc. Audio Transformers / Signal Transformers CJ5143-ALB

Description
Audio Transformers / Signal Transformers CJ5143 for NCP5080 350V 1.2A SMT
Datasheet
Description
Audio Transformers / Signal Transformers CJ5143 for NCP5080 350V 1.2A SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
CJ5143-ALB
Audio Transformers / Signal Transformers CJ5143-ALB
Audio Transformers / Signal Transformers CJ5143 for NCP5080 350V 1.2A SMT

Audio Transformers / Signal Transformers CJ5143 for NCP5080 350V 1.2A SMT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transformers
Product Number CJ5143-ALB
Product Name Audio Transformers / Signal Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
GA3568, HA3809 Flyback Transformers for Akros AS1135 PoE Controller - GA3568-DL GA3568-DLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 8-1611470-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details