TE Connectivity Pulse Transformers IT313

Description
3mH Data/Voice Coupling Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
3mH Data/Voice Coupling Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 817-1522-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
817-1522-ND
Pulse Transformers 817-1522-ND
3mH Data/Voice Coupling Pulse Transformer 1:1:1 Through Hole

3mH Data/Voice Coupling Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 817-1522-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-124DR HTX7045C-124DRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1611454-8 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details