Hammond Manufacturing Company Inc. Audio Transformers 140N

Description
50 Impedance Primary Ohms 1.5k Impedance Secondary Ohms 1:5:5 Audio Transformer 70Hz ~ 11kHz Chassis Mount
Request a Quote Datasheet
Description
50 Impedance Primary Ohms 1.5k Impedance Secondary Ohms 1:5:5 Audio Transformer 70Hz ~ 11kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 140N-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
140N-ND
Audio Transformers 140N-ND
50 Impedance Primary Ohms 1.5k Impedance Secondary Ohms 1:5:5 Audio Transformer 70Hz ~ 11kHz Chassis Mount

50 Impedance Primary Ohms 1.5k Impedance Secondary Ohms 1:5:5 Audio Transformer 70Hz ~ 11kHz Chassis Mount

Buy Now Datasheet
Transformers - 140N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
140N
Transformers 140N
SEE 140NEX FOR REPLACEMENT

SEE 140NEX FOR REPLACEMENT

Buy Now
Futian, China
Transformers - Audio Transformers
140N
Transformers - Audio Transformers 140N
TRANSFORMER AUDIO 50/1.5K IMPED

TRANSFORMER AUDIO 50/1.5K IMPED

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 140N-ND 140N 140N
Product Name Audio Transformers Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1581T4 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details