Pulse Electronics Corporation RF Multiplexers LQD-2520-DHNKA-A1

Description
QUADPLEXER 4G 5G NB-IOT
Request a Quote Datasheet
Description
QUADPLEXER 4G 5G NB-IOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-LQD-2520-DHNKA-A1DKR-ND - DigiKey
Thief River Falls, MN, United States
QUADPLEXER 4G 5G NB-IOT

QUADPLEXER 4G 5G NB-IOT

Buy Now Datasheet
RF Multiplexers - 553-LQD-2520-DHNKA-A1TR-ND - DigiKey
Thief River Falls, MN, United States
QUADPLEXER 4G 5G NB-IOT

QUADPLEXER 4G 5G NB-IOT

Buy Now Datasheet
RF Multiplexers - 553-LQD-2520-DHNKA-A1CT-ND - DigiKey
Thief River Falls, MN, United States
QUADPLEXER 4G 5G NB-IOT

QUADPLEXER 4G 5G NB-IOT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-LQD-2520-DHNKA-A1DKR-ND
Product Name RF Multiplexers
Package Type Surface Mount; 1008 (2520 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 136 to 470MHz - UIYDX4450A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
DPX-9516, Broadband Diplexer 16 - 32 Ghz - DPX-9516 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 16000 to 32000 MHz
View Details
Duplexer - 5o401812970 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 5 dB
View Details
Multiplexer - TP-3040 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details