5o.com Duplexer 5o401812970

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer for mobile, public safety, military, and commercial communication systems, operating in two bands: 488.4375-490.6125 MHz and 491.4375-493.6125 MHz, with 50 Ω impedance, 50 W power handling, insertion loss up to 4.0 dB, isolation of at least 75 dB, VSWR max 1.3, and SMA or N female connectors depending on version. Physical dimensions are 181 × 297 × 80 mm, operating temperature range -10 to +50°C, storage temperature -55 to +125°C, and black anodized finish. Includes one-year standard warranty and supports customization.

Datasheet Summary
Powered by GS/AI

Duplexer for mobile, public safety, military, and commercial communication systems, operating in two bands: 488.4375-490.6125 MHz and 491.4375-493.6125 MHz, with 50 Ω impedance, 50 W power handling, insertion loss up to 4.0 dB, isolation of at least 75 dB, VSWR max 1.3, and SMA or N female connectors depending on version. Physical dimensions are 181 × 297 × 80 mm, operating temperature range -10 to +50°C, storage temperature -55 to +125°C, and black anodized finish. Includes one-year standard warranty and supports customization.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o401812970 - 5o.com
Guangdong, China
Duplexer
5o401812970
Duplexer 5o401812970
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o401812970
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o404821920 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.8 dB
View Details
Duplexer - 5o4040530 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; BNC,N,SMA
Insertion Loss 3 dB
View Details
Duplexer - 5o40100770 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o40621120 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details