Pulse Electronics Corporation RF Antennas LPTNG2400/71DMN

Description
ANTENNA WIFI WLAN N-FEMALE CONN
Request a Quote Datasheet
Description
ANTENNA WIFI WLAN N-FEMALE CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LPTNG2400/71DMN-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA WIFI WLAN N-FEMALE CONN

ANTENNA WIFI WLAN N-FEMALE CONN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-LPTNG2400/71DMN-ND
Product Name RF Antennas
Applications Modem or Wireless Network; IoT, ISM, M2M, WLAN
Primary Frequency Range 2450.0 to 6012.0 MHz
Gain 2.3 to 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details