Pulse Electronics Corporation RF Filters LPF1005LM55R0709A

Description
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.7dB 0402 (1005 Metric), 6 PC Pad
Request a Quote Datasheet
Description
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.7dB 0402 (1005 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 553-LPF1005LM55R0709ATR-ND - DigiKey
Thief River Falls, MN, United States
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.7dB 0402 (1005 Metric), 6 PC Pad

829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.7dB 0402 (1005 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 553-LPF1005LM55R0709ADKR-ND - DigiKey
Thief River Falls, MN, United States
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.7dB 0402 (1005 Metric), 6 PC Pad

829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.7dB 0402 (1005 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 553-LPF1005LM55R0709ACT-ND - DigiKey
Thief River Falls, MN, United States
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.7dB 0402 (1005 Metric), 6 PC Pad

829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.7dB 0402 (1005 Metric), 6 PC Pad

Buy Now Datasheet
Filters - RF Filters - LPF1005LM55R0709A - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
LPF1005LM55R0709A
Filters - RF Filters LPF1005LM55R0709A
Win Source Part Number: 1373354-LPF1005LM55R 0709A Category: Filters - RF Filters Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1005 Package: Tape & Reel Product Status: Active Frequency: 829MHz Center Package / Case: 0402 (1005 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.8000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.018" (0.45mm) Insertion Loss: 0.7dB Filter Type: Low Pass Bandwidth: 262MHz

Win Source Part Number: 1373354-LPF1005LM55R0709A
Category: Filters - RF Filters
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1005
Package: Tape & Reel
Product Status: Active
Frequency: 829MHz Center
Package / Case: 0402 (1005 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.018" (0.45mm)
Insertion Loss: 0.7dB
Filter Type: Low Pass
Bandwidth: 262MHz

Buy Now Datasheet
FILTER LOW PASS SMD 0.69-0.96G

FILTER LOW PASS SMD 0.69-0.96G

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 553-LPF1005LM55R0709ATR-ND LPF1005LM55R0709A LPF1005LM55R0709A
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 829 MHz 829 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 31 GHz Highpass Filter - MFHP-00041CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 90000 MHz
View Details
RF Filters - 2312-QPQ4900TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4880 MHz
View Details