Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 141B

Description
Features Pin type (0.25" length & 0.035" diameter), P.C. board mount Low profile, open type construction Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.) Net weight 0.6 oz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output Primary - Secondary - D.C. current - (Ohms) (ma.) - Primary - Secondary - (Milliwatts) 141B - 200 K 1000 0 3775 85 4 141D - 3000 ct 1000 ct 1 120 51 150 141F - 25 K 50 2 1645 65 100 141H - 600 ct 600 ct 2 32 45 150 141M - 30 K 1200 ct 2 1100 47 100 141P - 1200 ct 8 2 50 0.45 150 Note: Part number 141M is incorrectly listed as having a 300K primary impedance in our latest catalogs, the primary is actually 30K as shown above.
Request a Quote Datasheet
Description
Features Pin type (0.25" length & 0.035" diameter), P.C. board mount Low profile, open type construction Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.) Net weight 0.6 oz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output Primary - Secondary - D.C. current - (Ohms) (ma.) - Primary - Secondary - (Milliwatts) 141B - 200 K 1000 0 3775 85 4 141D - 3000 ct 1000 ct 1 120 51 150 141F - 25 K 50 2 1645 65 100 141H - 600 ct 600 ct 2 32 45 150 141M - 30 K 1200 ct 2 1100 47 100 141P - 1200 ct 8 2 50 0.45 150 Note: Part number 141M is incorrectly listed as having a 300K primary impedance in our latest catalogs, the primary is actually 30K as shown above.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 141B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
141B
Transformers - Audio Transformers - Signal Level 141B
Features Pin type (0.25" length & 0.035" diameter), P.C. board mount Low profile, open type construction Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.) Net weight 0.6 oz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output Primary - Secondary - D.C. current - (Ohms) (ma.) - Primary - Secondary - (Milliwatts) 141B - 200 K 1000 0 3775 85 4 141D - 3000 ct 1000 ct 1 120 51 150 141F - 25 K 50 2 1645 65 100 141H - 600 ct 600 ct 2 32 45 150 141M - 30 K 1200 ct 2 1100 47 100 141P - 1200 ct 8 2 50 0.45 150 Note: Part number 141M is incorrectly listed as having a 300K primary impedance in our latest catalogs, the primary is actually 30K as shown above.

Features

  • Pin type (0.25" length & 0.035" diameter), P.C. board mount
  • Low profile, open type construction
  • Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.)
  • Net weight 0.6 oz.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output
Primary - Secondary - D.C. current - (Ohms)
(ma.) - Primary - Secondary - (Milliwatts)
141B - 200 K 1000 0 3775 85 4
141D - 3000 ct 1000 ct 1 120 51 150
141F - 25 K 50 2 1645 65 100
141H - 600 ct 600 ct 2 32 45 150
141M - 30 K 1200 ct 2 1100 47 100
141P - 1200 ct 8 2 50 0.45 150
Note: Part number 141M is incorrectly listed as having a 300K primary impedance in our latest catalogs, the primary is actually 30K as shown above.

Supplier's Site
Transformers - 141B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
141B
Transformers 141B
AUDIO TX LOW PROFILE PC MOUNT

AUDIO TX LOW PROFILE PC MOUNT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
141B
Audio Transformers / Signal Transformers 141B
Audio Transformers / Signal Transformers Audio PCB/Open Frame 200K Primary/1000

Audio Transformers / Signal Transformers Audio PCB/Open Frame 200K Primary/1000

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
141B
Transformers - Audio Transformers 141B
TRANSFORMER AUDIO 200K/1K IMPED

TRANSFORMER AUDIO 200K/1K IMPED

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 141B 141B 141B 141B
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182M240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 109K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 148X - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 149T - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers