The Current Transformer model 42M0679 features a window diameter of 1.56 inches and is designed for use with ammeters and wattmeters, as well as for cross current compensation. It operates within a frequency range of 50 to 400 Hz and has an insulation level of 600 volts with a 10kV BIL full wave rating. The transformer is available in various current ratios, including 50:5, 75:5, 100:5, and up to 1200:5, with accuracy classes ranging from ±1% to ±2% depending on the specific model. The power ratings vary from 1.0 VA to 30.5 VA. The product includes flexible leads that are UL 1015 rated for 105°C and CSA approved, with a standard length of 24 inches. It also features brass stud terminals and is compatible with optional mounting bracket kits. The transformer is CSA and UL approved, ensuring compliance with relevant safety standards.
CURRENT TRANSFORMER; CT Construction:Non-ANS
Current Transformer, 200:5, 5VA,
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 42M0679 | 5SFT-201 |
| Product Name | Current Transformer; Ct Construction Crompton Te Connectivity | CMI Current Transformers |
| Operating Frequency | 50 to 400 Hz |