Features
PWR XFMR TOROIDAL 1000VA CHAS MT
PWR XFMR TORO 1000VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | 182R117 | HM2119-ND | 182R117 | 70181141 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Toroidal Power;1000VA;Chassis;Pri:117/234VAC;Sec:Ser 234VCT,Par 117 |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Output Voltage | 117 volts | 117 to 234 volts | 117 to 234 volts | 117 to 234 volts |
| Power Rating (VA) | 1000 VA | 1000 VA | 1000 VA | 1000 VA |
| Standards / Compliance | RoHS |