TE Connectivity Step Down Transformers 9-1611454-6

Description
Dimensions Dimensions (INCH) : 3.56 x 2.19 x 2.5 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.56 x 2.19 x 2.5 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 9-1611454-6 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
9-1611454-6
Step Down Transformers 9-1611454-6
Dimensions Dimensions (INCH) : 3.56 x 2.19 x 2.5 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top

Dimensions


  • Dimensions (INCH) : 3.56 x 2.19 x 2.5

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 208 V, 240 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, Top
Buy Now
Swedesboro, NJ, United States
Transformers
9-1611454-6
Transformers 9-1611454-6
Transformers

Transformers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 9-1611454-6 9-1611454-6
Product Name Step Down Transformers Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers - 2094-DOS-M3N1-25-100/5-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chassis
View Details
Step Down Transformers - 1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
2 suppliers
Pulse Transformers - 817-1521-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details