TE Connectivity Audio Transformers 5-2337822-1

Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet
Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 5-2337822-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
5-2337822-1-ND
Audio Transformers 5-2337822-1-ND
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Buy Now Datasheet
Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity - 52AH0153 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity
52AH0153
Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity 52AH0153
XFMR, 10/100 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
5-2337822-1
Audio Transformers / Signal Transformers 5-2337822-1
Audio Transformers / Signal Transformers Disc. Eth. Mag. Single SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Single SMT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 5-2337822-1-ND 52AH0153 5-2337822-1
Product Name Audio Transformers Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-RFXF0006H-TR13CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TCM8-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers