Hammond Manufacturing Company Inc. Transformers 1537N

Description
CHOKE 500 UH 3.2A
Request a Quote
Description
CHOKE 500 UH 3.2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - 1537N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1537N
Transformers 1537N
CHOKE 500 UH 3.2A

CHOKE 500 UH 3.2A

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Transformers
Product Number 1537N
Product Name Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details