Pulse Electronics Corporation Pulse Transformer HX1188

Description
MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1188 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1188 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-HX1188 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1188
Pulse Transformer 166-HX1188
MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1188 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188 can be used for catalog matching and distributor lookup.

MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1188 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1378604-HX1188 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1378604-HX1188
Transformers - Pulse Transformers 1378604-HX1188
Win Source Part Number: 1378604-HX1188 Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Package: Bulk Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm) Height - Seated (Max): 0.245" (6.22mm) REACH Status: REACH Unaffected ECCN: EAR99 Weight: 0.03 oz (0.85 g) Transformer Type: Isolation and Data Interface (Encapsulated)

Win Source Part Number: 1378604-HX1188
Category: Transformers - Pulse Transformers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Bulk
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Max): 0.245" (6.22mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Weight: 0.03 oz (0.85 g)
Transformer Type: Isolation and Data Interface (Encapsulated)

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX1188
Transformers - Pulse Transformers HX1188
MODULE XFRMR SGL ETHR LAN 16SOIC

MODULE XFRMR SGL ETHR LAN 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-HX1188 1378604-HX1188 HX1188
Product Name Pulse Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 5SFT-201 - Galco Industrial Electronics
Specs
Category Power
View Details
2 suppliers