TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7RL-122

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4001 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4001
Current Transformer; Ct Construction Crompton Te Connectivity 42M4001
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4001
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1672326-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
3 suppliers
Toroidal Transformers - 1176052 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details