Triad Magnetics Data/Voice Hybrid Single Transformer TY-300P

Description
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits. Designed to meet FCC Part 68.
Request a Quote Datasheet
Description
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits. Designed to meet FCC Part 68.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data/Voice Hybrid Single Transformer - TY-300P - Triad Magnetics
Perris, California, United States
Data/Voice Hybrid Single Transformer
TY-300P
Data/Voice Hybrid Single Transformer TY-300P
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits. Designed to meet FCC Part 68.

Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits.
Designed to meet FCC Part 68.

Supplier's Site
Audio Transformers - 237-1123-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1123-ND
Audio Transformers 237-1123-ND
600 Impedance Primary Ohms 600/600 Impedance Secondary Ohms 1:2.48 Audio Transformer 300Hz ~ 3.5kHz Through Hole

600 Impedance Primary Ohms 600/600 Impedance Secondary Ohms 1:2.48 Audio Transformer 300Hz ~ 3.5kHz Through Hole

Buy Now Datasheet
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600/600 Ohms;0.04In.Dia.;0.80d - 70218239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600/600 Ohms;0.04In.Dia.;0.80d
70218239
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600/600 Ohms;0.04In.Dia.;0.80d 70218239
Designed for use where several telephones are connected to a single incoming-outgoing line. The TY Series is adaptable for hybrid, bridging or coupling applications. These coupling transformers provide a correct means of impedance matching and balancing through close coupling and isolation — all parameters must be considered so that existing lines are not degraded. Frequency Response: 300-3,500 Hz ±0.5 dB. Longitudinal Balance: 45 dB min. Return Loss: 26 dB min. Distortion: 0.5% max. Impedance Matching: ±10% over the frequency range. Power Level: –45 dBm to +7 dBm. Complies with FCC Rules Part 68.

Designed for use where several telephones are connected to a single incoming-outgoing line. The TY Series is adaptable for hybrid, bridging or coupling applications. These coupling transformers provide a correct means of impedance matching and balancing through close coupling and isolation — all parameters must be considered so that existing lines are not degraded. Frequency Response: 300-3,500 Hz ±0.5 dB. Longitudinal Balance: 45 dB min. Return Loss: 26 dB min. Distortion: 0.5% max. Impedance Matching: ±10% over the frequency range. Power Level: –45 dBm to +7 dBm. Complies with FCC Rules Part 68.

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TY-300P
Audio Transformers / Signal Transformers TY-300P
Audio Transformers / Signal Transformers AUDIO XFMR FCC68 XFMR 600:600/600 0mADC/TY-300P

Audio Transformers / Signal Transformers AUDIO XFMR FCC68 XFMR 600:600/600 0mADC/TY-300P

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
TY-300P
Transformers - Audio Transformers TY-300P
TRANSF 600 OHM 0MA DC TEL HYBRID

TRANSF 600 OHM 0MA DC TEL HYBRID

Supplier's Site
Audio Transformer; Turns Ratio Triad Magnetics - 03F1066 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer; Turns Ratio Triad Magnetics
03F1066
Audio Transformer; Turns Ratio Triad Magnetics 03F1066
AUDIO TRANSFORMER; Turns Ratio:1:2; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:4W; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Data/Vo ice Coupling; DC Resistance Primary:172ohm RoHS Compliant: Yes

AUDIO TRANSFORMER; Turns Ratio:1:2; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:4W; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Data/Voice Coupling; DC Resistance Primary:172ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number TY-300P 237-1123-ND 70218239 TY-300P TY-300P 03F1066
Product Name Data/Voice Hybrid Single Transformer Audio Transformers Transformer, Telephone Coupling;Pri:600Ohms, Sec:600/600 Ohms;0.04In.Dia.;0.80d Audio Transformers / Signal Transformers Transformers - Audio Transformers Audio Transformer; Turns Ratio Triad Magnetics
Category Signal Signal Signal Signal
Other Transformer Types / Applications Isolation; Audio; Switch Mode Transformers; Telecom Audio Isolation Isolation; Audio
Standards FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
Unlock Full Specs
to access all available technical data

Similar Products

CSE5 Series High Frequency Current Sense Transformers - CSE5-100601 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F16-400 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
7.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Wall Plug-In Power Transformer - WMU075-2820 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Switch Mode Transformers
Operating Frequency 50 to 60 Hz
View Details