TE Connectivity Step Down Transformers 4-1611468-3

Description
Dimensions Dimensions (INCH) : 4.0 x 2.5 x 4.0 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote
Description
Dimensions Dimensions (INCH) : 4.0 x 2.5 x 4.0 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1611468-3 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1611468-3
Step Down Transformers 4-1611468-3
Dimensions Dimensions (INCH) : 4.0 x 2.5 x 4.0 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top

Dimensions


  • Dimensions (INCH) : 4.0 x 2.5 x 4.0

Electrical Characteristics


  • Power Rating (VAMP) : 75
  • Primary Voltage : 480 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, Top
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 4-1611468-3
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products