Triad Magnetics CST Series Low Frequency Current Sense Transformers CST-1005

Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST Series Low Frequency Current Sense Transformers - CST-1005 - Triad Magnetics
Perris, California, United States
CST Series Low Frequency Current Sense Transformers
CST-1005
CST Series Low Frequency Current Sense Transformers CST-1005
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Supplier's Site
Current Sense Transformers - 237-1623-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1623-ND
Current Sense Transformers 237-1623-ND
5A Current Sense Transformer 50/60Hz 40Ohm Through Hole

5A Current Sense Transformer 50/60Hz 40Ohm Through Hole

Buy Now Datasheet
Transformer, 1000 Triad Magnetics - 89M4936 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1000 Triad Magnetics
89M4936
Transformer, 1000 Triad Magnetics 89M4936
TRANSFORMER, 1000:1, 5A, 40OHM; Turns Ratio:1:1000; Inductance:-; Primary Current:5A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:40ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole; Weight:20g RoHS Compliant: Yes

TRANSFORMER, 1000:1, 5A, 40OHM; Turns Ratio:1:1000; Inductance:-; Primary Current:5A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:40ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole; Weight:20g RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
CST-1005
Transformers - Current Sense Transformers CST-1005
CURR SENSE XFMR 5A T/H

CURR SENSE XFMR 5A T/H

Supplier's Site
CURRENT SENSE TRANSFORMER, PRIMARY CURRENT: 5AMPS - 70218004 - Allied Electronics, Inc.
Fort Worth, TX, USA
CURRENT SENSE TRANSFORMER, PRIMARY CURRENT: 5AMPS
70218004
CURRENT SENSE TRANSFORMER, PRIMARY CURRENT: 5AMPS 70218004
These transformers are very reliable and operate effectively between 50 and 60 Hz. 50-60 Hz Operation 1:1000 Turns Ratio Suggested Burden Resistor - 100 Ohms 130°C UL Rated Materials Made in China

These transformers are very reliable and operate effectively between 50 and 60 Hz.

  • 50-60 Hz Operation
  • 1:1000 Turns Ratio
  • Suggested Burden Resistor - 100 Ohms
  • 130°C UL Rated Materials
  • Made in China
Supplier's Site
Current Sense Transformers - CST-1005 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CST-1005
Current Sense Transformers CST-1005
CURR SENSE XFMR 5A T/H

CURR SENSE XFMR 5A T/H

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number CST-1005 237-1623-ND 89M4936 CST-1005 70218004 CST-1005
Product Name CST Series Low Frequency Current Sense Transformers Current Sense Transformers Transformer, 1000 Triad Magnetics Transformers - Current Sense Transformers CURRENT SENSE TRANSFORMER, PRIMARY CURRENT: 5AMPS Current Sense Transformers
Category Signal Signal Signal Signal
Other Transformer Types / Applications Current-Sense Current-Sense Isolation Non-Invasive (Solid Core)
Power Rating (VA) 0.0958 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - FS36-65 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-550-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-54X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers