TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7SFT-101

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4011 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4011
Current Transformer; Ct Construction Crompton Te Connectivity 42M4011
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4011
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Pulse Transformers - 486-ISNA-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details