Coilcraft, Inc. Flyback Transformers for Linear Technology LT3750 / LT3751 DA2032-AL DA2032-ALD

Description
Designed for use with Linear Technology LT3750 Capacitor Charger Controller Smaller footprint than other transformers for this application For charging capacitors to 300 V Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging circuit (DA2033); and a 300 V, 9 A charging circuit (DA2034) DA2033-AL and DA2034-AL are also specified for the LT3751 Controller.
Request a Quote
Description
Designed for use with Linear Technology LT3750 Capacitor Charger Controller Smaller footprint than other transformers for this application For charging capacitors to 300 V Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging circuit (DA2033); and a 300 V, 9 A charging circuit (DA2034) DA2033-AL and DA2034-AL are also specified for the LT3751 Controller.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DA2032-AL is a surface mount flyback transformer designed for use with Linear Technology LT3750 and LT3751 Capacitor Charger Controllers, intended to charge capacitors to 300 V in a 3 A circuit. It features 1500 Vrms isolation between windings and 750 Vrms winding-to-core isolation, operates with a 3-24 V input range, and has a primary inductance of 10.0 µH at 0 A. The transformer has a primary DCR maximum of 0.013 Ω, leakage inductance of 0.150 µH, and a turns ratio of 1:10. It weighs 5.9 g and measures 17.20 mm in maximum height. The device is rated for an ambient temperature range of -40°C to +125°C, supports three reflows at 260°C, and has MSL 1 moisture sensitivity. It uses RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations and is packaged in 13" machine-ready tape reels with 200 parts per reel.

Datasheet Summary
Powered by GS/AI

The DA2032-AL is a surface mount flyback transformer designed for use with Linear Technology LT3750 and LT3751 Capacitor Charger Controllers, intended to charge capacitors to 300 V in a 3 A circuit. It features 1500 Vrms isolation between windings and 750 Vrms winding-to-core isolation, operates with a 3-24 V input range, and has a primary inductance of 10.0 µH at 0 A. The transformer has a primary DCR maximum of 0.013 Ω, leakage inductance of 0.150 µH, and a turns ratio of 1:10. It weighs 5.9 g and measures 17.20 mm in maximum height. The device is rated for an ambient temperature range of -40°C to +125°C, supports three reflows at 260°C, and has MSL 1 moisture sensitivity. It uses RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations and is packaged in 13" machine-ready tape reels with 200 parts per reel.

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformers for Linear Technology LT3750 / LT3751 - DA2032-AL DA2032-ALD - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for Linear Technology LT3750 / LT3751
DA2032-AL DA2032-ALD
Flyback Transformers for Linear Technology LT3750 / LT3751 DA2032-AL DA2032-ALD
Designed for use with Linear Technology LT3750 Capacitor Charger Controller Smaller footprint than other transformers for this application For charging capacitors to 300 V Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging circuit (DA2033); and a 300 V, 9 A charging circuit (DA2034) DA2033-AL and DA2034-AL are also specified for the LT3751 Controller.
  • Designed for use with Linear Technology LT3750 Capacitor Charger Controller
  • Smaller footprint than other transformers for this application
  • For charging capacitors to 300 V
  • Shown on LT3750 application note for use in a 300 V, 3 A charging circuit (DA2032); a 300 V, 6 A charging circuit (DA2033); and a 300 V, 9 A charging circuit (DA2034)
  • DA2033-AL and DA2034-AL are also specified for the LT3751 Controller.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number DA2032-AL DA2032-ALD
Product Name Flyback Transformers for Linear Technology LT3750 / LT3751
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

GA3568, HA3809 Flyback Transformers for Akros AS1135 PoE Controller - GA3568-DL GA3568-DLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5030V Series Miniature High-Isolation Transformers - LPD5030V-154 LPD5030V-154MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-150M2SL FCT1-150M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
7 Watt PoE Transformers for TI LM5070 - C1589-AL C1589-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details