TE Connectivity Step Down Transformers 6-1611449-0

Description
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 6-1611449-0 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
6-1611449-0
Step Down Transformers 6-1611449-0
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.25 x 1.735 x 1.91

Electrical Characteristics


  • Power Rating (VAMP) : 20
  • Primary Voltage : 208 V, 240 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 6-1611449-0
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

CMI Current Transformers - 110-162 - Galco Industrial Electronics
Specs
Category Power
View Details
Step Down Transformers - 1-1672324-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
3 suppliers