Triad Magnetics PC Mount Split Pack™ Class 2/3 Power Transformers F36-550-C2

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-550-C2 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Class 2/3 Power Transformers
F36-550-C2
PC Mount Split Pack™ Class 2/3 Power Transformers F36-550-C2
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1506-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1506-ND
Power Transformers 237-1506-ND
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F36-550-C2
Transformers - Power Transformers F36-550-C2
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site
Power Xfmr 36 Vct @ 550 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F36-550-C2 Rohs Compliant Triad Magnetics - 55X4605 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 36 Vct @ 550 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F36-550-C2 Rohs Compliant Triad Magnetics
55X4605
Power Xfmr 36 Vct @ 550 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F36-550-C2 Rohs Compliant Triad Magnetics 55X4605
POWER XFMR 36 Vct @ 550 mA UL/cUL - Class 3, 115V SPLIT PACK PCB MOUNT / F36-550-C2 RoHS Compliant: Yes

POWER XFMR 36 Vct @ 550 mA UL/cUL - Class 3, 115V SPLIT PACK PCB MOUNT / F36-550-C2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F36-550-C2 237-1506-ND F36-550-C2 55X4605
Product Name PC Mount Split Pack™ Class 2/3 Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 36 Vct @ 550 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F36-550-C2 Rohs Compliant Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 18 volts 18 to 36 volts 18 to 36 volts
Power Rating (VA) 20 VA 20 VA 20 VA
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-3115X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-1000-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
3 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-3132P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers