Pulse Electronics Corporation Ethernet Transformer H7018NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H7018NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H7018NL
Ethernet Transformer H7018NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers - Pulse Transformers - 997452-H7018NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
997452-H7018NL
Transformers - Pulse Transformers 997452-H7018NL
Win Source Part Number: 997452-H7018NL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.250" (6.35mm) Standard Package: 35 Mounting: SMD (SMT) Weight: 0.04 oz (1.14 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.537" L x 0.480" W (13.64mm x 12.19mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 997452-H7018NL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 35
Mounting: SMD (SMT)
Weight: 0.04 oz (1.14 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.537" L x 0.480" W (13.64mm x 12.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H7018NL
Transformers - Pulse Transformers H7018NL
MODULE 10GBASE-T 1.5KVRMS SMD

MODULE 10GBASE-T 1.5KVRMS SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number H7018NL 997452-H7018NL H7018NL
Product Name Ethernet Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
B0695-A Flyback Transformer for Texas Instruments LM5020 - B0695-AL B0695-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details