Coilcraft, Inc. B0695-A Flyback Transformer for Texas Instruments LM5020 B0695-AL B0695-ALD

Description
Developed for TI LM5020 PWM Controller Can be used in PoE applications 1 MHz operating frequency Low profile, surface mount
Request a Quote
Description
Developed for TI LM5020 PWM Controller Can be used in PoE applications 1 MHz operating frequency Low profile, surface mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flyback transformer designed for use with the National Semiconductor LM5020 PWM controller, operating up to 1 MHz with a 36-72 V input range. Provides a 3.3 V, 4.5 A output with secondary windings connected in parallel and a 12 V bias output. Suitable for 13 W IEEE 802.3af-compliant PoE applications. Surface mount, with ferrite core and RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations. Weight is 12.8 g. Operates at ambient temperatures from -40°C to +85°C. Packaged in 13″ reels of 175 units using 44 mm wide, 0.4 mm thick plastic tape with 32 mm pocket spacing and 11.9 mm pocket depth. Meets MSL 1 moisture sensitivity level. Isolation rating is 1500 Vrms between primary and secondary windings.

Datasheet Summary
Powered by GS/AI

Flyback transformer designed for use with the National Semiconductor LM5020 PWM controller, operating up to 1 MHz with a 36-72 V input range. Provides a 3.3 V, 4.5 A output with secondary windings connected in parallel and a 12 V bias output. Suitable for 13 W IEEE 802.3af-compliant PoE applications. Surface mount, with ferrite core and RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations. Weight is 12.8 g. Operates at ambient temperatures from -40°C to +85°C. Packaged in 13″ reels of 175 units using 44 mm wide, 0.4 mm thick plastic tape with 32 mm pocket spacing and 11.9 mm pocket depth. Meets MSL 1 moisture sensitivity level. Isolation rating is 1500 Vrms between primary and secondary windings.

Suppliers

Company
Product
Description
Supplier Links
B0695-A Flyback Transformer for Texas Instruments LM5020 - B0695-AL B0695-ALD - Coilcraft, Inc.
Cary, IL, USA
B0695-A Flyback Transformer for Texas Instruments LM5020
B0695-AL B0695-ALD
B0695-A Flyback Transformer for Texas Instruments LM5020 B0695-AL B0695-ALD
Developed for TI LM5020 PWM Controller Can be used in PoE applications 1 MHz operating frequency Low profile, surface mount
  • Developed for TI LM5020 PWM Controller
  • Can be used in PoE applications
  • 1 MHz operating frequency
  • Low profile, surface mount
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number B0695-AL B0695-ALD
Product Name B0695-A Flyback Transformer for Texas Instruments LM5020
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

FA267x and FA2732 PoE Transformers for Silicon Laboratories Si3402 - FA2732-AL FA2732-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP5 Series Hexa-Path Magnetics - HPH5-0083 HPH5-0083LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-222 LPD5010-222MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CX9642 PoE Flyback Transformer - CX9642-AL CX9642-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details