Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 100.8VA CHAS
Features:
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 186F56 | 186F56 | 186F56 | 70181246 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers | Transformer;100.8VA;Chassis;Pri:115/230VAC;Sec:56VCT;1.8A;Dual Bobbin |
| Transformer Type | Electronics; Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 56 volts | 56 volts | 56 volts | |
| Secondary Current Rating | 1.8 amps | 1.8 amps | 1.8 amps | |
| Power Rating (VA) | 101 VA | 101 VA | 101 VA | 101 VA |