TE Connectivity Step Down Transformers 3-1611475-0

Description
Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 120 V, 480 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 120 V, 480 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 3-1611475-0 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
3-1611475-0
Step Down Transformers 3-1611475-0
Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 120 V, 480 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.75 x 2.9 x 3.2

Electrical Characteristics


  • Power Rating (VAMP) : 100
  • Primary Voltage : 208 V, 120 V, 480 V, 240 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 3-1611475-0
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1611468-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
Step Down Transformers - 3-1611471-8 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 5-1672209-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details