Pulse Electronics Corporation Ethernet Transformer H5012NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5012NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5012NL
Ethernet Transformer H5012NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-H5012NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5012NL
Pulse Transformer 166-H5012NL
MODULE DL GIGABIT ETHER LAN 48P Product overview: H5012NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5012NL can be used for catalog matching and distributor lookup.

MODULE DL GIGABIT ETHER LAN 48P Product overview: H5012NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5012NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - H5012NL - 1178291-H5012NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H5012NL
1178291-H5012NL
Electronic Surplus - H5012NL 1178291-H5012NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178291-H5012NL Packaging: Bulk Mounting Style: SMD Transformer Type: LAN 1000 Base-T Weight: 0.14 oz (3.99g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Parts Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178291-H5012NL
Packaging: Bulk
Mounting Style: SMD
Transformer Type: LAN 1000 Base-T
Weight: 0.14 oz (3.99g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Parts Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
H5012NL
Transformers - Pulse Transformers H5012NL
MODULE DL GIGABIT ETHER LAN 48P

MODULE DL GIGABIT ETHER LAN 48P

Supplier's Site
Pulse Transformers - H5012NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H5012NL
Pulse Transformers H5012NL
MODULE DL GIGABIT ETHER LAN 48P

MODULE DL GIGABIT ETHER LAN 48P

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5012NL
Audio Transformers / Signal Transformers H5012NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H5012NL 166-H5012NL 1178291-H5012NL H5012NL H5012NL H5012NL
Product Name Ethernet Transformer Pulse Transformer Electronic Surplus - H5012NL Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3160-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details