TE Connectivity Pulse Transformers 2337822-4

Description
Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - A145150CT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145150CT-ND
Pulse Transformers A145150CT-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - A145150DKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145150DKR-ND
Pulse Transformers A145150DKR-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - A145150TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145150TR-ND
Pulse Transformers A145150TR-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
2337822-4
Audio Transformers / Signal Transformers 2337822-4
Audio Transformers / Signal Transformers Disc. Eth. Mag. Single Port SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Single Port SMT

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
2337822-4
Transformers - Pulse Transformers 2337822-4
DISCRETE ETHERNET MAGNETICS SING

DISCRETE ETHERNET MAGNETICS SING

Supplier's Site
Xfmr, 10/100 Base-T, Poe, 1 Port, Smd; No. Of Ports Amp Te Connectivity - 52AH0148 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, Poe, 1 Port, Smd; No. Of Ports Amp Te Connectivity
52AH0148
Xfmr, 10/100 Base-T, Poe, 1 Port, Smd; No. Of Ports Amp Te Connectivity 52AH0148
XFMR, 10/100 BASE-T, POE, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-T, POE, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number A145150CT-ND 2337822-4 2337822-4 52AH0148
Product Name Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Xfmr, 10/100 Base-T, Poe, 1 Port, Smd; No. Of Ports Amp Te Connectivity
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details