Pulse Electronics Corporation Current Sense Transformers - H1300NLT H1300NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178237-H1300NLT Packaging: Tape and Reel Type: Invasive Termination Style: Gull Wing Mounting Style: SMD Inductance: 350μH Categories: Transformers DC Resistance (DCR): 65mOhm Secondary Max Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178237-H1300NLT Packaging: Tape and Reel Type: Invasive Termination Style: Gull Wing Mounting Style: SMD Inductance: 350μH Categories: Transformers DC Resistance (DCR): 65mOhm Secondary Max Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - H1300NLT - 1178237-H1300NLT - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - H1300NLT
1178237-H1300NLT
Current Sense Transformers - H1300NLT 1178237-H1300NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178237-H1300NLT Packaging: Tape and Reel Type: Invasive Termination Style: Gull Wing Mounting Style: SMD Inductance: 350μH Categories: Transformers DC Resistance (DCR): 65mOhm Secondary Max Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178237-H1300NLT
Packaging: Tape and Reel
Type: Invasive
Termination Style: Gull Wing
Mounting Style: SMD
Inductance: 350μH
Categories: Transformers
DC Resistance (DCR): 65mOhm Secondary Max
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.235" (5.97mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Buy Now
Futian, China
Transformers - Current Sense Transformers
H1300NLT
Transformers - Current Sense Transformers H1300NLT
CURR SENSE XFMR 1.414CT:1 SMD

CURR SENSE XFMR 1.414CT:1 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1178237-H1300NLT H1300NLT
Product Name Current Sense Transformers - H1300NLT Transformers - Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB3010-SM WB3010-SMLD - WB3010-SM WB3010-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details