TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 6RL-101

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:2.06"RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:2.06"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3966 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3966
Current Transformer; Ct Construction Crompton Te Connectivity 42M3966
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:2.06"RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:2.06"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3966
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108166-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers