TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 125-122

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:1.2kA RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:1.2kA RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3872 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3872
Current Transformer; Ct Construction Crompton Te Connectivity 42M3872
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:1.2kA RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:1.2kA RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3872
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672209-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details
Site Transformers - 1226711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stand alone
Standards RoHS
View Details
DA2362-AL PoE Transformer for NXP Semiconductors MC34670 - DA2362-AL DA2362-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details