Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Tube/Valve Audio 126C

Description
Features Designed for driver use ONLY in single ended tube output amplifiers. These units replace coupling capacitor circuits for improved sound. Closed style with minimum 8" long leads. All models use bifilar wound windings for exceptional coupling and bandwidth. Minimum frequency response 20 Hz. - 20 Khz (+/- 1db max. ref. 1 Khz.). The core is gapped to support the specified D.C. bias current. Maximum working voltage - 400 VDC Units are Hi-Pot tested at 1,000 VDC Core uses Hi grade silicon laminations (29M6). Units weight - 3 lbs. 2 oz.
Request a Quote Datasheet
Description
Features Designed for driver use ONLY in single ended tube output amplifiers. These units replace coupling capacitor circuits for improved sound. Closed style with minimum 8" long leads. All models use bifilar wound windings for exceptional coupling and bandwidth. Minimum frequency response 20 Hz. - 20 Khz (+/- 1db max. ref. 1 Khz.). The core is gapped to support the specified D.C. bias current. Maximum working voltage - 400 VDC Units are Hi-Pot tested at 1,000 VDC Core uses Hi grade silicon laminations (29M6). Units weight - 3 lbs. 2 oz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Tube/Valve Audio - 126C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Tube/Valve Audio
126C
Transformers - Audio Transformers - Tube/Valve Audio 126C
Features Designed for driver use ONLY in single ended tube output amplifiers. These units replace coupling capacitor circuits for improved sound. Closed style with minimum 8" long leads. All models use bifilar wound windings for exceptional coupling and bandwidth. Minimum frequency response 20 Hz. - 20 Khz (+/- 1db max. ref. 1 Khz.). The core is gapped to support the specified D.C. bias current. Maximum working voltage - 400 VDC Units are Hi-Pot tested at 1,000 VDC Core uses Hi grade silicon laminations (29M6). Units weight - 3 lbs. 2 oz.

Features

  • Designed for driver use ONLY in single ended tube output amplifiers. These units replace coupling capacitor circuits for improved sound.
  • Closed style with minimum 8" long leads.
  • All models use bifilar wound windings for exceptional coupling and bandwidth.
  • Minimum frequency response 20 Hz. - 20 Khz (+/- 1db max. ref. 1 Khz.).
  • The core is gapped to support the specified D.C. bias current.
  • Maximum working voltage - 400 VDC
  • Units are Hi-Pot tested at 1,000 VDC
  • Core uses Hi grade silicon laminations (29M6).
  • Units weight - 3 lbs. 2 oz.
Supplier's Site
Transformers - 126C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
126C
Transformers 126C
INTERSTAGE AUDIO TX

INTERSTAGE AUDIO TX

Buy Now
Audio Transformers - HM2528-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2528-ND
Audio Transformers HM2528-ND
10k Impedance Primary Ohms 10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

10k Impedance Primary Ohms 10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
126C
Transformers - Audio Transformers 126C
TRANSFORMER 4W 20HZ-20KHZ

TRANSFORMER 4W 20HZ-20KHZ

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
126C
Audio Transformers / Signal Transformers 126C
Audio Transformers / Signal Transformers Audio, Tube Driver 10K Ohms, 4W, 15mA

Audio Transformers / Signal Transformers Audio, Tube Driver 10K Ohms, 4W, 15mA

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 126C 126C HM2528-ND 126C 126C
Product Name Transformers - Audio Transformers - Tube/Valve Audio Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 158S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - 1581H5DP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182G22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 1182Q12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers